Search
Filters

EL5205IYZ-T7

Part No :
EL5205IYZ-T7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 700MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,026 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 3000 V/μs
-3db Bandwidth 700MHz
Current - Input Bias 8μA
Voltage - Input Offset 3mV
Operating Supply Current 9.5mA
Channel Output Current 160mA
Supply Voltage - Operating 4 V to 13.2 V, ±2 V to 6.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 107140-EL5205IYZ-T7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The EL5205IYZ-T7 Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 4 V and up to 13.2 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The EL5205IYZ-T7 provides the temperature range of -40°C to 85°C , 8μA input bias current,3000 V/μs slew rate, 3mV input offset voltage and 9.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 3000 V/μs
-3db Bandwidth 700MHz
Current - Input Bias 8μA
Voltage - Input Offset 3mV
Operating Supply Current 9.5mA
Channel Output Current 160mA
Supply Voltage - Operating 4 V to 13.2 V, ±2 V to 6.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 107140-EL5205IYZ-T7
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL5205IYZ-T7
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
EL5205IYZ-T7 Price

EL5205IYZ-T7 Datasheet
EL5205IYZ-T7 Application

EL5205IYZ-T7 Replacement
EL5205IYZ-T7 Pdf

EL5205IYZ-T7 Pinout
EL5205IYZ-T7 Image

EL5205IYZ-T7 Picture
EL5205IYZ-T7 In Stock

EL5205IYZ-T7 Distributor
EL5205IYZ-T7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Power MOSFET
200
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
236
IC MULTICH RS232 DVR/RCV 28TSSOP
3025
3M D Sub Plug Plug Connector | CONN D-SUB PLUG 9POS PNL MNT IDC
296
IC OPAMP GP 730KHZ RRO 8SOIC
2323

Top Sellers