Search
Filters

EL5411IREZ

Part No : EL5411IREZ
Manufacturer : Intersil
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 32MHZ RRO 14HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,983 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 75 V/μs
Gain Bandwidth Product (GBP) 32MHz
-3db Bandwidth 60MHz
Current - Input Bias 2nA
Voltage - Input Offset 3mV
Operating Supply Current 10mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 099683-EL5411IREZ
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLC2264AIPWRG4;  EL5420CR;   EL5411IRE-T7; EL5411IREZ;  
The EL5411IREZ Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 4.5 V and up to 16.5 V. It is available in a 14-HTSSOP package, mounted by SMD (SMT). The EL5411IREZ provides the temperature range of -40°C to 85°C , 2nA input bias current,75 V/μs slew rate, 3mV input offset voltage and 10mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 75 V/μs
Gain Bandwidth Product (GBP) 32MHz
-3db Bandwidth 60MHz
Current - Input Bias 2nA
Voltage - Input Offset 3mV
Operating Supply Current 10mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 099683-EL5411IREZ
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLC2264AIPWRG4;  EL5420CR;   EL5411IRE-T7; EL5411IREZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL5411IREZ
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
EL5411IREZ Price

EL5411IREZ Datasheet
EL5411IREZ Application

EL5411IREZ Replacement
EL5411IREZ Pdf

EL5411IREZ Pinout
EL5411IREZ Image

EL5411IREZ Picture
EL5411IREZ In Stock

EL5411IREZ Distributor
EL5411IREZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LOW-POWER 100-mA LOW-DROPOUT LINEAR REGULATORS
22
Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6SMD
200
SINGLE LINE TVS DIODE FOR ESD PROTECTION PORTABLE ELECTRONICS
675
TRANS PREBIAS DUAL NPN SSMINI6
800
LINEAR INTEGRATED CIRCUIT
580
DIODE, 2A, 1000V, AEC-Q101, DO-1
48

Top Sellers