Search
Filters

EL8403IS

Part No :
EL8403IS
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 200MHZ RRO 14SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability: 382 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 500MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 5.6mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 134970-EL8403IS
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The EL8403IS Voltage Feedback amplifier, manufactured by Intersil, optimized for voltage operation as low as 3 V and up to 5 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The EL8403IS provides the temperature range of -40°C to 85°C , 6μA input bias current,600 V/μs slew rate, 800μV input offset voltage and 5.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 500MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 5.6mA
Channel Output Current 65mA
Supply Voltage - Operating 3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 134970-EL8403IS
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL8403IS
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
EL8403IS Price

EL8403IS Datasheet
EL8403IS Application

EL8403IS Replacement
EL8403IS Pdf

EL8403IS Pinout
EL8403IS Image

EL8403IS Picture
EL8403IS In Stock

EL8403IS Distributor
EL8403IS Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SP Amp Current Sense Amp Single 76V Automotive 8-Pin SOIC N T/R / IC OPAMP CURR SENSE 250KHZ 8SOIC
2290
IC POT DUAL ADDRESS 50K 14-TSSOP
32
IC PROC SUPERVISOR CIRC SOT23-6
20
DIODE SCHOTTKY 40V 5A SMC-2
1303
VOLTAGE CONTROLLED OSCILLATOR VOLTAGE CONTROLLED OSCILLATOR
1
TRANS RF NPN 12V 90MA SOT323
69878
IC CPLD 32MC 10NS 44PLCC
87
BIG CHIP LED HB MODULE WHITE
711

Top Sellers