Search
Filters

FAN4274IMU8X

Part No : FAN4274IMU8X
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 3.7MHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
135+
€0.342
€46.170
315+
€0.290
€91.287
485+
€0.281
€136.188
665+
€0.272
€180.747
860+
€0.263
€226.008
1,145+
€0.237
€271.022
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,656 pieces can ship immediately
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 3.7MHz
-3db Bandwidth 3.7MHz
Current - Input Bias 5pA
Voltage - Input Offset 8mV
Operating Supply Current 200μA
Channel Output Current 33mA
Supply Voltage - Operating 2.3 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 015829-FAN4274IMU8X
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs

The FAN4274IMU8X Voltage Feedback amplifier, manufactured by Fairchild/ON Semiconductor, optimized for voltage operation as low as 2.3 V and up to 5.25 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The FAN4274IMU8X provides the temperature range of -40°C to 85°C , 5pA input bias current,3 V/μs slew rate, 8mV input offset voltage and 200μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 3.7MHz
-3db Bandwidth 3.7MHz
Current - Input Bias 5pA
Voltage - Input Offset 8mV
Operating Supply Current 200μA
Channel Output Current 33mA
Supply Voltage - Operating 2.3 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 015829-FAN4274IMU8X
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FAN4274IMU8X
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
FAN4274IMU8X Price

FAN4274IMU8X Datasheet
FAN4274IMU8X Application

FAN4274IMU8X Replacement
FAN4274IMU8X Pdf

FAN4274IMU8X Pinout
FAN4274IMU8X Image

FAN4274IMU8X Picture
FAN4274IMU8X In Stock

FAN4274IMU8X Distributor
FAN4274IMU8X Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5MHZ RRO 8SOIC
178
Bridge Diodes
62
MOSFET N-CH 30V 75A SOT533
4241
IC MCU 8BIT 4KB FLASH 20TSSOP
11
Complementary Power Transistors
3500
IC SUPERVISOR MPU 8-SOIC
3
32M-BIT [4M x 8 / 2M x 16] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
236
IC DVR RS485/RS422 QUAD 16SOIC
40