Search
Filters

HA1-2540-5

IC OPAMP GP 400MHZ 14CDIP
Manufacturer: Intersil
Availability: 71 In Stock
The HA1-2540-5 General Purpose amplifier, manufactured by Intersil, optimized for voltage operation as low as ±5 V and up to 15 V. It is available in a 14-CERDIP package, mounted by Through Hole. The HA1-2540-5 provides the temperature range of 0°C to 75°C , 5μA input bias current,400 V/μs slew rate, 8mV input offset voltage and 20mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 400MHz
Current - Input Bias 5μA
Voltage - Input Offset 8mV
Operating Supply Current 20mA
Channel Output Current 20mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 14-CERDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204547-HA1-2540-5
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
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 400MHz
Current - Input Bias 5μA
Voltage - Input Offset 8mV
Operating Supply Current 20mA
Channel Output Current 20mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 14-CERDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204547-HA1-2540-5
HA1-2540-5 Price

HA1-2540-5 Datasheet
HA1-2540-5 Application

HA1-2540-5 Replacement
HA1-2540-5 Pdf

HA1-2540-5 Pinout
HA1-2540-5 Image

HA1-2540-5 Picture
HA1-2540-5 In Stock

HA1-2540-5 Distributor
HA1-2540-5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 2MHZ 8MINIMAP
20123
IC COMP LOW VOLT TSOT23-8
2399
DIODE ARRAY SCHOTTKY 30V D618
55
PHOTOCOUPLER TRIAC 600V 6DIP
182406