Search
Filters

ICL7642BCWE+

Part No : ICL7642BCWE+
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 44KHZ RRO 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 460 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.016 V/μs
Gain Bandwidth Product (GBP) 44kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 10μA
Supply Voltage - Operating 2 V to 16 V, ±1 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132172-ICL7642BCWE+
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The ICL7642BCWE+ General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2 V and up to 16 V. It is available in a 16-SOIC package, mounted by SMD (SMT). The ICL7642BCWE+ provides the temperature range of 0°C to 70°C , 1pA input bias current,0.016 V/μs slew rate, 5mV input offset voltage and 10μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.016 V/μs
Gain Bandwidth Product (GBP) 44kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 10μA
Supply Voltage - Operating 2 V to 16 V, ±1 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132172-ICL7642BCWE+
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ICL7642BCWE+
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
ICL7642BCWE+ Price

ICL7642BCWE+ Datasheet
ICL7642BCWE+ Application

ICL7642BCWE+ Replacement
ICL7642BCWE+ Pdf

ICL7642BCWE+ Pinout
ICL7642BCWE+ Image

ICL7642BCWE+ Picture
ICL7642BCWE+ In Stock

ICL7642BCWE+ Distributor
ICL7642BCWE+ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OFFLINE CTRLR SMPS CM 8DSO
22
300V,40A N-Channel MOSFET
6810
IC MCU 16BIT 512KB FLASH 100QFP
IC BUFF/DVR TRI-ST DUAL 20SOIC
86
TRANS NPN 50V 0.15A S-MINI
168198

Top Sellers