Search
Filters

INA154U/2K5

Part No : INA154U/2K5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 3.1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.200
$50.400
20+
$6.093
$121.860
30+
$5.908
$177.240
35+
$5.724
$200.340
50+
$5.539
$276.950
65+
$4.985
$324.025
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 14 V/μs
-3db Bandwidth 3.1MHz
Voltage - Input Offset 100μV
Operating Supply Current 2.4mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001807-INA154U/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The INA154U/2K5 Differential amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The INA154U/2K5 provides the temperature range of -40°C to 85°C , 14 V/μs slew rate, 100μV input offset voltage and 2.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 14 V/μs
-3db Bandwidth 3.1MHz
Voltage - Input Offset 100μV
Operating Supply Current 2.4mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001807-INA154U/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA154U/2K5
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
INA154U/2K5 Price

INA154U/2K5 Datasheet
INA154U/2K5 Application

INA154U/2K5 Replacement
INA154U/2K5 Pdf

INA154U/2K5 Pinout
INA154U/2K5 Image

INA154U/2K5 Picture
INA154U/2K5 In Stock

INA154U/2K5 Distributor
INA154U/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/RS422 8-SOIC
1031
IC SHIFT REGISTER 1-64BIT 16DIP
460
CONN HEADER F4 .4MM 20POS SMD
3322
IC VREF SHUNT 2.49V 8SOIC
9345
IC RF TXRX+MCU ISM
350
IC DAC 16BIT LC2MOS VOUT 28-DIP
8
IC LED DRIVER RGLTR DIM TSOT23-6
20941
RES ARRAY 4 RES 100K OHM 8SIP
47

Top Sellers