Search
Filters

INA333AIDRGR

Part No :
INA333AIDRGR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP INSTR 150KHZ RRO 8SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
12+
€4.083
€48.997
30+
€3.454
€103.628
45+
€3.350
€150.763
60+
€3.245
€194.719
80+
€3.140
€251.227
105+
€2.826
€296.773
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,308 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
-3db Bandwidth 150kHz
Current - Input Bias 70pA
Voltage - Input Offset 10μV
Operating Supply Current 50μA
Channel Output Current 40mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 087884-INA333AIDRGR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance

The INA333AIDRGR Instrumentation amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 8-SON (3x3) package, mounted by SMD (SMT). The INA333AIDRGR provides the temperature range of -40°C to 125°C , 70pA input bias current,0.16 V/μs slew rate, 10μV input offset voltage and 50μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
-3db Bandwidth 150kHz
Current - Input Bias 70pA
Voltage - Input Offset 10μV
Operating Supply Current 50μA
Channel Output Current 40mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 087884-INA333AIDRGR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA333AIDRGR
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
INA333AIDRGR Price

INA333AIDRGR Datasheet
INA333AIDRGR Application

INA333AIDRGR Replacement
INA333AIDRGR Pdf

INA333AIDRGR Pinout
INA333AIDRGR Image

INA333AIDRGR Picture
INA333AIDRGR In Stock

INA333AIDRGR Distributor
INA333AIDRGR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual 4-input multiplexer
490
SURFACE MOUNT ZENER DIODES
500
IC REG LDO 1.2V/2.8V TSOT23-6
5700
IC OPAMP GP 2MHZ RRO 5SSOP
279
Dual High-Voltage Trench MOS Barrier Schottky Rectifier
59
P-Channel Enhancement Mode MOSFET
265
DGTL ISO 5KV 4CH GEN PURP 16SOIC
350

Top Sellers