Search
Filters

ISL28138FBZ

IC OPAMP GP 4.5MHZ RRO 8SOIC
Manufacturer: Intersil
rohs
Rated 5/5 based on 1 customer reviews
Availability: 280 In Stock
The ISL28138FBZ General Purpose amplifier, manufactured by Intersil, optimized for voltage operation as low as 2.4 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The ISL28138FBZ provides the temperature range of -40°C to 125°C , 1pA input bias current,4.8 V/μs slew rate, 6μV input offset voltage and 900μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.8 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
-3db Bandwidth 13MHz
Current - Input Bias 1pA
Voltage - Input Offset 6μV
Operating Supply Current 900μA
Channel Output Current 75mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135336-ISL28138FBZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.8 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
-3db Bandwidth 13MHz
Current - Input Bias 1pA
Voltage - Input Offset 6μV
Operating Supply Current 900μA
Channel Output Current 75mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135336-ISL28138FBZ
ISL28138FBZ Price

ISL28138FBZ Datasheet
ISL28138FBZ Application

ISL28138FBZ Replacement
ISL28138FBZ Pdf

ISL28138FBZ Pinout
ISL28138FBZ Image

ISL28138FBZ Picture
ISL28138FBZ In Stock

ISL28138FBZ Distributor
ISL28138FBZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
RECEPTACLE ASSEMBLY 5H TYPE
1650
DIODE ZENER 3.6V 500MW SOD80C
24820
IC OPAMP GP 11MHZ RRO 14SOIC
3908
IC RS485 TRANSCEIVER 3.3V 8-SOIC
610
IC VREF SHUNT ADJ 8SOIC
992
DUAL 2-INPUT POSITIVE-NAND GATE
6000
16-/14-/12-Bit Rail-to-Rail DACs in 10-Lead DFN
1094
NPN video transistor
84822
IC DGTL MEDIA PROCESSOR 361-BGA
1059