Search
Filters

L2726013TR

Part No : L2726013TR
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.2MHZ 20SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.263
$50.520
95+
$1.069
$101.555
145+
$1.036
$150.220
200+
$1.004
$200.800
260+
$0.972
$252.720
345+
$0.875
$301.875
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,212 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 200nA
Voltage - Input Offset 10mV
Operating Supply Current 10mA
Channel Output Current 1.5A
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 018233-L2726013TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Power Management

The L2726013TR General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 4 V and up to 28 V. It is available in a 20-SO package, mounted by SMD (SMT). The L2726013TR provides the temperature range of -40°C to 85°C , 200nA input bias current,2 V/μs slew rate, 10mV input offset voltage and 10mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 200nA
Voltage - Input Offset 10mV
Operating Supply Current 10mA
Channel Output Current 1.5A
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 018233-L2726013TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L2726013TR
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
L2726013TR Price

L2726013TR Datasheet
L2726013TR Application

L2726013TR Replacement
L2726013TR Pdf

L2726013TR Pinout
L2726013TR Image

L2726013TR Picture
L2726013TR In Stock

L2726013TR Distributor
L2726013TR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FPGA 296 I/O 484FBGA
386
TRANSCEIVER LIN SGL WIRE 8DSO
7
CMOS Linear Integrated Circuit Large Current Positive Voltage Regulator
3102
IC ADC 16BIT 200KSPS 10-UMAX
158
MOSFET N-CH 650V TO-220-3 / Trans MOSFET N-CH 650V 24A 3-Pin(3+Tab) TO-220 Tube
2
IC FPGA 532 I/O 780FBGA
30
TRANS NPN 400V 0.5A SOT23F-3
IC DAC 16BIT SER 8VSSOP / DAC 1-CH Resistor-String 16-bit 8-Pin VSSOP T/R
25

Top Sellers