Search
Filters

L272D

Part No : L272D
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 350KHZ 16SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.785
€43.185
140+
€0.620
€86.808
465+
€0.558
€259.535
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,379 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 300nA
Voltage - Input Offset 15mV
Operating Supply Current 8mA
Channel Output Current 1A
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018234-L272D
Family Name L272
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 59 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control, Power Management
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
OPA2234UAE4;  OPA2234U/2K5E4; KA334D_NL; 
The L272D General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 4 V and up to 28 V. It is available in a 16-SO package, mounted by SMD (SMT). The L272D provides the temperature range of -40°C to 85°C , 300nA input bias current,1 V/μs slew rate, 15mV input offset voltage and 8mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 300nA
Voltage - Input Offset 15mV
Operating Supply Current 8mA
Channel Output Current 1A
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018234-L272D
Family Name L272
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 59 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control, Power Management
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
OPA2234UAE4;  OPA2234U/2K5E4; KA334D_NL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L272D
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
L272D Price

L272D Datasheet
L272D Application

L272D Replacement
L272D Pdf

L272D Pinout
L272D Image

L272D Picture
L272D In Stock

L272D Distributor
L272D Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Silicon N-Channel MOS FET
500
IC VOLT DETECT 2.2V INV CMOS SMD
849
Enhanced A/D Flash Type MCU 8-Bit MCU with EEPROM
193
IC BUCK SYNC ADJ 10A TO-PMOD-11
IC DECODER/DEMUX 1:8 16-TSSOP