Search
Filters

LF147J

Part No : LF147J
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 4MHZ 14CDIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$28.423
$56.846
5+
$24.051
$120.255
7+
$23.322
$163.254
9+
$22.593
$203.337
12+
$21.864
$262.368
20+
$19.678
$393.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,127 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Operating Supply Current 7.2mA
Supply Voltage - Operating 5 V to 44 V, ±2.5 V to 22 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 082555-LF147J
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The LF147J J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 44 V. It is available in a 14-CERDIP package, mounted by Through Hole. The LF147J provides the temperature range of -55°C to 125°C , 50pA input bias current,13 V/μs slew rate, 1mV input offset voltage and 7.2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Operating Supply Current 7.2mA
Supply Voltage - Operating 5 V to 44 V, ±2.5 V to 22 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 082555-LF147J
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LF147J
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
LF147J Price

LF147J Datasheet
LF147J Application

LF147J Replacement
LF147J Pdf

LF147J Pinout
LF147J Image

LF147J Picture
LF147J In Stock

LF147J Distributor
LF147J Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LOW VOLTAGE (1.24V) ADJUSTABLE PRECISION SHUNT REGULATOR
280
7-Bit,Programmable,Dual- Phase,Mobile,CPU,Synchronous Buck Controller
1
150 mA CMOS Low Iq Low-Dropout Voltage Regulator
87
CONN FFC FPC 6POS 0.50MM R/A
740
IC OPAMP GP 786KHZ RRO 14TSSOP
162
40V +175C N-CHANNEL ENHANCEMENT MODE MOSFET
750

Top Sellers