The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LF247DT

Part No LF247DT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 14SO
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
Pricing & Ordering $0.563 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9320
$51.260
135+
$0.7650
$103.275
205+
$0.7410
$151.905
280+
$0.7170
$200.760
365+
$0.6930
$252.945
485+
$0.6220
$301.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,600 pieces
MOQ: 55 pcs
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
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 002463-LF247DT
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited

Description

STMicroelectronics LF247DT Operational Amplifier

The LF247DT from STMicroelectronics is a high-performance operational amplifier (op-amp) that offers a unique combination of wide bandwidth, low noise, and high slew rate. This dual operational amplifier is part of the LF series, designed to operate with a single or dual supply voltage, making it extremely versatile for a range of applications.

With its high-speed characteristics, the LF247DT is particularly well-suited for applications requiring fast and accurate signal amplification, such as in audio processing, active filters, and data acquisition systems. The device operates over a wide supply voltage range from ±4V to ±18V, providing engineers with flexibility in various circuit designs.

The LF247DT features a typical gain bandwidth product of 4 MHz and a slew rate of 13 V/μs, which allows it to handle fast transient signals without significant distortion. This makes it an excellent choice for high-fidelity audio applications and other signal processing tasks that require a fast response.

In terms of noise performance, the LF247DT boasts a low equivalent input noise voltage, which ensures that the signal integrity is maintained even under demanding conditions. This low-noise characteristic is essential for precision instrumentation and sensitive measurement equipment where maintaining a high signal-to-noise ratio is critical.

The device is provided in an SO-8 package, which is a small-outline package that is suitable for space-constrained applications. It also offers the advantage of reduced power consumption, which is beneficial for portable and battery-powered devices.

Overall, the LF247DT operational amplifier from STMicroelectronics is a reliable and high-performing component that can be integrated into a wide array of electronic circuits. Its robust design and excellent electrical characteristics make it a go-to choice for designers looking to enhance the performance of their analog signal processing systems.