Search
Filters

LM224DT

Part No : LM224DT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ 14SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
425+
€0.102
€43.129
1,150+
€0.083
€94.944
3,575+
€0.072
€258.258
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 121,200 pieces can ship immediately
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018687-LM224DT
Family Name LM224
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 64 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
LM2902KVQDRQ1;  NCV2902DR2G;   NCV2902DR2; 
The LM224DT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 14-SO package, mounted by SMD (SMT). The LM224DT provides the temperature range of -40°C to 105°C , 20nA input bias current,0.4 V/μs slew rate, 2mV input offset voltage and 1.5mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018687-LM224DT
Family Name LM224
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 64 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
LM2902KVQDRQ1;  NCV2902DR2G;   NCV2902DR2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM224DT
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
LM224DT Price

LM224DT Datasheet
LM224DT Application

LM224DT Replacement
LM224DT Pdf

LM224DT Pinout
LM224DT Image

LM224DT Picture
LM224DT In Stock

LM224DT Distributor
LM224DT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DAS 12BIT 8CH 24SOIC
51
IC LED DRVR RGLTR DIM 50MA 20QFN
99
IC OSC SILICON PROG 16-MSOP
120
Blackfin Embedded Processor
194
Simple Drive Requirement, Small Package Outline
3910
IC SDRAM 512MBIT 143MHZ 54TSOP
40
IC MPU MPC83XX 400MHZ 672TBGA
MOSFET N-CH 100V 40A TO252
5026
DIODE (VCO FOR UHF BAND RADIO)
400