Search
Filters

LM258AM

IC OPAMP GP 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability: 116 In Stock
Not enough quantity?
The LM258AM General Purpose amplifier, manufactured by Fairchild/ON Semiconductor, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 8-SOP package, mounted by SMD (SMT). The LM258AM provides the temperature range of -25°C to 85°C , 40nA input bias current,0.3 V/μs slew rate, 1mV input offset voltage and 800μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3 V/μs
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 800μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041074-LM258AM
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3 V/μs
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 800μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041074-LM258AM
LM258AM Price

LM258AM Datasheet
LM258AM Application

LM258AM Replacement
LM258AM Pdf

LM258AM Pinout
LM258AM Image

LM258AM Picture
LM258AM In Stock

LM258AM Distributor
LM258AM Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Stand-alone OSD
15
IC OPAMP VFB 210MHZ SOT23-5
3080
CAP CER 0.6PF 250V C0G/NP0 0603
2400
IC SERIALIZER GMSL 64TQFP
1000
IC DAC 12BIT MULTIPLY CMOS 8-DIP
7133
IC LED DRVR RGLTR DIM 1.5A 9BGA
18043