Search
Filters

LM2902DT

Part No :
LM2902DT
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1.3MHZ 14SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
685+
€0.070
€48.155
1,615+
€0.060
€96.425
2,500+
€0.058
€144.450
3,450+
€0.056
€192.696
4,465+
€0.054
€240.789
5,885+
€0.049
€289.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 496,870 pieces can ship immediately
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel(TR)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Current - Supply 1.5mA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SO
Win Source Part Number 018920-LM2902DT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MC3403DT;  LM324DR2;  LM2902WDT;  
The LM2902DT General Purpose amplifier, manufactured by STMicroelectronics, The LM2902DT provides 20nA input bias current,0.4 V/μs slew rate, 2mV input offset voltage .
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel(TR)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Current - Supply 1.5mA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SO
Win Source Part Number 018920-LM2902DT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MC3403DT;  LM324DR2;  LM2902WDT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2902DT
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
LM2902DT Price

LM2902DT Datasheet
LM2902DT Application

LM2902DT Replacement
LM2902DT Pdf

LM2902DT Pinout
LM2902DT Image

LM2902DT Picture
LM2902DT In Stock

LM2902DT Distributor
LM2902DT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode MOSFET
1921
MOSFET P-CH 30V 5.3A TSOP-6
303
CONN RCPT HM 110POS RT ANG 2MM
48
3A, Fast Transient Response, Low Noise,LDO Regulators
155
4Kb Serial 5V F-RAM Memory
199
HEADER R/A 4POS DUAL GOLD T/H
4

Top Sellers