Search
Filters

LM2904PWR

IC OPAMP GP 700KHZ 8TSSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
The LM2904PWR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 26 V. It is available in a 8-TSSOP package, mounted by SMD (SMT). The LM2904PWR provides the temperature range of -40°C to 125°C , 20nA input bias current,0.3 V/μs slew rate, 3mV input offset voltage and 1mA operating supply current.
Quantity
Price
Ext. Price
320+
$0.157
$50.240
810+
$0.124
$100.440
2,680+
$0.112
$300.160
Availability: 31,925 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 320 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 26 V, ±1.5 V to 13 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018964-LM2904PWR
Family Name LM2904
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
BA2904SFV; LM2904AYPT;   BA4558YFV-MGE2; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 26 V, ±1.5 V to 13 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018964-LM2904PWR
Family Name LM2904
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
BA2904SFV; LM2904AYPT;   BA4558YFV-MGE2; 
LM2904PWR Price

LM2904PWR Datasheet
LM2904PWR Application

LM2904PWR Replacement
LM2904PWR Pdf

LM2904PWR Pinout
LM2904PWR Image

LM2904PWR Picture
LM2904PWR In Stock

LM2904PWR Distributor
LM2904PWR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter
1
Circuit protection elements
3602
TCO 250VAC 0.5A 139C(282F) AXIAL
53000
IC CONV BUCK BOOST 20TSSOP
183
COMMERCIAL/EXPRESS HMOS MICROCONTROLLER
99
TVS DIODE 18.8VWM 30.6VC SMB AEQ
9000
IC REG LDO 1.2V 20MA SC82AB
4300