Search
Filters

LM324DR

Part No :
LM324DR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1.2MHZ 14SOIC
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
380+
€0.1180
€44.981
910+
€0.0980
€89.089
1,405+
€0.0950
€133.798
1,945+
€0.0920
€178.298
2,500+
€0.0890
€222.500
3,335+
€0.0800
€267.134
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,332,177 pieces can ship immediately
MOQ: 380 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 019075-LM324DR
Family Name LM324
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Alternative Parts
(Cross-Reference)
LM324KDR;  UPC324G2/JM; 
The LM324DR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The LM324DR provides the temperature range of 0°C to 70°C , 20nA input bias current,0.5 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 019075-LM324DR
Family Name LM324
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Alternative Parts
(Cross-Reference)
LM324KDR;  UPC324G2/JM; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM324DR
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
LM324DR Price

LM324DR Datasheet
LM324DR Application

LM324DR Replacement
LM324DR Pdf

LM324DR Pinout
LM324DR Image

LM324DR Picture
LM324DR In Stock

LM324DR Distributor
LM324DR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
±1C Accurate, High Temperature, Remote Diode Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
284
GROUND PLATE 20 WAY FOR SL1026
2815
IC RF SYNTH DUAL W/DCXO 32MLP / RF Synthesizer, Dual RF Synthesizer With DCXO
70
OPTOISOLATOR 4.17KV TRIAC 6DIP / Optocoupler Triac AC-OUT 1-CH 400V 6-Pin PDIP White Bulk
200
IC EEPROM 512KBIT 1MHZ 8TSSOP / EEPROM Serial-2Wire 512K-bit 64K x 8 1.8V/2.5V/3.3V 8-Pin TSSOP T/R
585
IC COMPARATOR 1.8V W/REF SC70-6
100

Top Sellers