Search
Filters

LM324DT

Part No : LM324DT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ 14SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
770+
$0.065
$50.050
1,820+
$0.055
$100.100
2,780+
$0.054
$150.120
3,850+
$0.052
$200.200
5,000+
$0.050
$250.000
6,670+
$0.045
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 722,307 pieces can ship immediately
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Alternative Parts
(Cross-Reference)
LM224KADR;  BA14741F;  LM324DT;  LM2902DR;  
Quantity per package 2,500
Application Field Used in Industrial
Supply and Demand Status Sufficient
Fake Threat In the Open Market 54 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 019073-LM324DT
Case / Package 14-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Channel Output Current 70mA
Operating Supply Current 1.5mA
Voltage - Input Offset 2mV
Current - Input Bias 20nA
Gain Bandwidth Product (GBP) 1.3MHz
Slew Rate 0.4 V/μs
Number of Circuits 4
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits

The LM324DT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 14-SO package, mounted by SMD (SMT). The LM324DT provides the temperature range of 0°C to 70°C , 20nA input bias current,0.4 V/μs slew rate, 2mV input offset voltage and 1.5mA operating supply current.

Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
LM224KADR;  BA14741F;  LM324DT;  LM2902DR;  
Quantity per package 2,500
Application Field Used in Industrial
Supply and Demand Status Sufficient
Fake Threat In the Open Market 54 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 019073-LM324DT
Case / Package 14-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Channel Output Current 70mA
Operating Supply Current 1.5mA
Voltage - Input Offset 2mV
Current - Input Bias 20nA
Gain Bandwidth Product (GBP) 1.3MHz
Slew Rate 0.4 V/μs
Number of Circuits 4
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM324DT
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
LM324DT Price

LM324DT Datasheet
LM324DT Application

LM324DT Replacement
LM324DT Pdf

LM324DT Pinout
LM324DT Image

LM324DT Picture
LM324DT In Stock

LM324DT Distributor
LM324DT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 250V 50A TO-3P
90
1-A SIMPLE STEP-DOWN SWITCHING VOLTAGE REGULATORS | IC REG BUCK 15V 1A TO220-5
60
8-Bit CMOS Microcontroller
23
TRANS PNP 60V 10A TO-220
102
IC REG BUCK ADJ 0.8A SYNC TSOT25
6651
IC 12BIT 20K UNIPOL A/D 8SOIC
998
IC REG CTRLR BUCK 8SOP
1977
3-AXIS ULTRA LOW POWER ACCELEROMETER WITH DIGITAL SPI INTERFACE
50
Dual CMOS Compatible Differential Line Receiver
30

Top Sellers