Search
Filters

LM324NG

Part No : LM324NG
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
$0.359
$50.260
375+
$0.269
$100.875
1,240+
$0.242
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 071215-LM324NG
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 30 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access

The LM324NG General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 14-PDIP package, mounted by Through Hole. The LM324NG provides the temperature range of 0°C to 70°C , 90nA input bias current,0.6 V/μs slew rate, 2mV input offset voltage and 1.4mA operating supply current.

Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 071215-LM324NG
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 30 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM324NG
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
LM324NG Price

LM324NG Datasheet
LM324NG Application

LM324NG Replacement
LM324NG Pdf

LM324NG Pinout
LM324NG Image

LM324NG Picture
LM324NG In Stock

LM324NG Distributor
LM324NG Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
1
DIODE GEN PURP 600V 2A AXIAL
10
IC REG CTRLR BUCK 10MSOP
331
THYRISTOR MODULE
1
IC LI-ION BATT PROTECT SOT23-5
49
IC MIXER 500MHZ DOWN CONV 16SOIC
1559