Search
Filters

LM358BPX

Part No :
LM358BPX
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1MHZ 8MICROSMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
160+
$0.319
$51.040
375+
$0.270
$101.250
575+
$0.262
$150.650
790+
$0.254
$200.660
1,020+
$0.246
$250.920
1,360+
$0.221
$300.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,419 pieces can ship immediately
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity High
Is this a common-used part? Yes
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Channel Output Current 40mA
Operating Supply Current 1mA
Voltage - Input Offset 2mV
Gain Bandwidth Product (GBP) 1MHz
Slew Rate 0.1 V/μs
Number of Circuits 2
Amplifier Type General Purpose
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Current - Input Bias 45nA
Case / Package 8-microSMD
Win Source Part Number 082733-LM358BPX
The LM358BPX General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 8-microSMD package, mounted by SMD (SMT). The LM358BPX provides the temperature range of 0°C to 70°C , 45nA input bias current,0.1 V/μs slew rate, 2mV input offset voltage and 1mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity High
Is this a common-used part? Yes
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Channel Output Current 40mA
Operating Supply Current 1mA
Voltage - Input Offset 2mV
Gain Bandwidth Product (GBP) 1MHz
Slew Rate 0.1 V/μs
Number of Circuits 2
Amplifier Type General Purpose
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Current - Input Bias 45nA
Case / Package 8-microSMD
Win Source Part Number 082733-LM358BPX
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM358BPX
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
LM358BPX Price

LM358BPX Datasheet
LM358BPX Application

LM358BPX Replacement
LM358BPX Pdf

LM358BPX Pinout
LM358BPX Image

LM358BPX Picture
LM358BPX In Stock

LM358BPX Distributor
LM358BPX Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LED GREEN/RED CLEAR 1208 SMD / LED Bi-Color Red/Yellow Green 660nm/570nm 4-Pin SMD T/R
210
Liquid Crystal Display Drivers | IC DVR LCD 32 SEG DISPLAY 44PLCC
399
HIGH ISOLATION VOLTAGE HIGH COLLECTOR TO EMITTER VOLTAGE SOP PHOTOCOUPLER
85
TRANS PREBIAS NPN 125MW SSMINI3
861
3 V, 2.7 GHz Si MMIC WIDEBAND AMPLIFIER
12959
Hot Swap Controller 3-CH 15V N-Channel Positive Voltage 20-Pin QSOP T/R / IC HOT-SWAP CTRLR TRPL 20-QSOP
5

Top Sellers