Search
Filters

LM358DT

IC OPAMP GP 1.1MHZ 8SO
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The LM358DT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 8-SO package, mounted by SMD (SMT). The LM358DT provides the temperature range of 0°C to 70°C , 20nA input bias current,0.6 V/μs slew rate, 2mV input offset voltage and 700μA operating supply current.
Quantity
Price
Ext. Price
760+
$0.066
$50.160
1,925+
$0.052
$100.100
6,385+
$0.047
$300.095
Availability: 457,465 In Stock
This product has a minimum quantity of 760
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002569-LM358DT
Family Name LM358
Introduction Date December 01, 1988
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LM358YD; LM358YDT;  UPC1251G2-E1-A;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002569-LM358DT
Family Name LM358
Introduction Date December 01, 1988
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LM358YD; LM358YDT;  UPC1251G2-E1-A;  
LM358DT Price

LM358DT Datasheet
LM358DT Application

LM358DT Replacement
LM358DT Pdf

LM358DT Pinout
LM358DT Image

LM358DT Picture
LM358DT In Stock

LM358DT Distributor
LM358DT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC RS-485 TXRX HIGH OUT 8-SOIC
37107
OPTOISO 4.17KV TRANS W/BASE 6SMD
4000
MOSFET 2P-CH 8V 3A 1206-8
7900
IC MCU 8BIT 8KB FLASH 28SOIC
212
TVS DIODE 28VWM 45.4VC SMC
2510
Fully Integrated Switch-Mode Charger With USB Compliance and USB-OTG Support
120
IC OFFLINE SW 34W 53W 12ESOP
1027