Search
Filters

LM4250CMX/NOPB

Part No : LM4250CMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 250KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 616 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Gain Bandwidth Product (GBP) 250kHz
Current - Input Bias 75nA
Voltage - Input Offset 6mV
Operating Supply Current 100μA
Supply Voltage - Operating ±1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132076-LM4250CMX/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The LM4250CMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as ±1 V and up to 18 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LM4250CMX/NOPB provides the temperature range of 0°C to 70°C , 75nA input bias current,6mV input offset voltage and 100μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Gain Bandwidth Product (GBP) 250kHz
Current - Input Bias 75nA
Voltage - Input Offset 6mV
Operating Supply Current 100μA
Supply Voltage - Operating ±1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132076-LM4250CMX/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4250CMX/NOPB
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
LM4250CMX/NOPB Price

LM4250CMX/NOPB Datasheet
LM4250CMX/NOPB Application

LM4250CMX/NOPB Replacement
LM4250CMX/NOPB Pdf

LM4250CMX/NOPB Pinout
LM4250CMX/NOPB Image

LM4250CMX/NOPB Picture
LM4250CMX/NOPB In Stock

LM4250CMX/NOPB Distributor
LM4250CMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
ADJUSTABLE HIGH PRECISION SHUNT REGULATOR
45
Octal D-type Positive-edge-triggered Flip-Flops (with Clear)
780
IC SW IPS 1CH HIGH SIDE DPAK-5
1560
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
355
Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
1691

Top Sellers