Search
Filters

LM7301IM5/NOPB

Part No : LM7301IM5/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.782
€50.827
150+
€0.662
€99.237
230+
€0.641
€147.512
315+
€0.621
€195.658
400+
€0.602
€240.750
535+
€0.541
€289.545
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,786 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.25 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 103nA
Voltage - Input Offset 40μV
Operating Supply Current 720μA
Channel Output Current 11.7mA
Supply Voltage - Operating 1.8 V to 32 V, ±0.9 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019428-LM7301IM5/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Communications & Networking

The LM7301IM5/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 32 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The LM7301IM5/NOPB provides the temperature range of -40°C to 85°C , 103nA input bias current,1.25 V/μs slew rate, 40μV input offset voltage and 720μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.25 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 103nA
Voltage - Input Offset 40μV
Operating Supply Current 720μA
Channel Output Current 11.7mA
Supply Voltage - Operating 1.8 V to 32 V, ±0.9 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019428-LM7301IM5/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM7301IM5/NOPB
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
LM7301IM5/NOPB Price

LM7301IM5/NOPB Datasheet
LM7301IM5/NOPB Application

LM7301IM5/NOPB Replacement
LM7301IM5/NOPB Pdf

LM7301IM5/NOPB Pinout
LM7301IM5/NOPB Image

LM7301IM5/NOPB Picture
LM7301IM5/NOPB In Stock

LM7301IM5/NOPB Distributor
LM7301IM5/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DUAL HIGH-SPEED MOSFET DRIBERS
154
IC MCU 8BIT 8KB OTP 44LQFP
87
IC OR CTRLR SRC SELECT 8SON
115
MOSFET P-CH 100V 36A TO220AB
2
IC GATE AND 1CH 2-INP SC-70-5
25
2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash | IC FLASH 4M PARALLEL 48WFBGA
74
NPN resistor-equipped transistors; R1 = 10 kohm, R2 = 10 kohm
487
IC CPLD 32MC 15NS 44PLCC
30
IC GATE NOR 3CH 3-INP 14-DIP
88

Top Sellers