Search
Filters

LMC6061AIMX/NOPB

IC OPAMP GP 100KHZ RRO 8SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
20+
€1.350
€27.000
60+
€1.260
€75.600
Availability: 846 In Stock
This product has a minimum quantity of 20
The LMC6061AIMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LMC6061AIMX/NOPB provides the temperature range of -40°C to 85°C , 0.01pA input bias current,0.35 V/μs slew rate, 100μV input offset voltage and 24μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 24μA
Channel Output Current 26mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019499-LMC6061AIMX/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 24μA
Channel Output Current 26mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019499-LMC6061AIMX/NOPB
LMC6061AIMX/NOPB Price

LMC6061AIMX/NOPB Datasheet
LMC6061AIMX/NOPB Application

LMC6061AIMX/NOPB Replacement
LMC6061AIMX/NOPB Pdf

LMC6061AIMX/NOPB Pinout
LMC6061AIMX/NOPB Image

LMC6061AIMX/NOPB Picture
LMC6061AIMX/NOPB In Stock

LMC6061AIMX/NOPB Distributor
LMC6061AIMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
23
DIODE SCHOTTKY 60V 1A SOD128
3159
32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
2285
Low Power, 70 MHz Buffer Amplifier
5050
CAP CER 15PF 3KV SL/GP SMD
1992
Micropower DC-DC Converter Adjustable and Fixed 5V, 12V
838