We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LMC6062AIMX/NOPB

Part No : LMC6062AIMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 100KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,842 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 40μA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125349-LMC6062AIMX/NOPB
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The LMC6062AIMX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LMC6062AIMX/NOPB provides the temperature range of -40°C to 85°C , 0.01pA input bias current,0.35 V/μs slew rate, 100μV input offset voltage and 40μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 40μA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125349-LMC6062AIMX/NOPB
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC6062AIMX/NOPB
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
LMC6062AIMX/NOPB Price

LMC6062AIMX/NOPB Datasheet
LMC6062AIMX/NOPB Application

LMC6062AIMX/NOPB Replacement
LMC6062AIMX/NOPB Pdf

LMC6062AIMX/NOPB Pinout
LMC6062AIMX/NOPB Image

LMC6062AIMX/NOPB Picture
LMC6062AIMX/NOPB In Stock

LMC6062AIMX/NOPB Distributor
LMC6062AIMX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps