Search
Filters

LMC6064IN/NOPB

Part No : LMC6064IN/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 100KHZ RRO 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,060 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 80μA
Channel Output Current 26mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 124132-LMC6064IN/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The LMC6064IN/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15.5 V. It is available in a 14-DIP package, mounted by Through Hole. The LMC6064IN/NOPB provides the temperature range of -40°C to 85°C , 0.01pA input bias current,0.35 V/μs slew rate, 100μV input offset voltage and 80μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 80μA
Channel Output Current 26mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 124132-LMC6064IN/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC6064IN/NOPB
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
LMC6064IN/NOPB Price

LMC6064IN/NOPB Datasheet
LMC6064IN/NOPB Application

LMC6064IN/NOPB Replacement
LMC6064IN/NOPB Pdf

LMC6064IN/NOPB Pinout
LMC6064IN/NOPB Image

LMC6064IN/NOPB Picture
LMC6064IN/NOPB In Stock

LMC6064IN/NOPB Distributor
LMC6064IN/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG BUCK BST PROG 1.1A 16SOIC
153
5-V DUAL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD DL 16SOIC
350
IC DVR/RCVR RS232 5V SGL 18SOIC
442
Darlington Transistor(± 4A NPN)
12
+15V/-15V Wide Analog Signal Range, High Current Capability 80mA (Typical)
45
Power MOSFET
594
High-Speed Low Power CAN Transceiver
280

Top Sellers