Search
Filters

LMH6643MM/NOPB

Part No : LMH6643MM/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 130MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 108 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 135 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 1.6μA
Voltage - Input Offset 1mV
Operating Supply Current 2.7mA
Channel Output Current 75mA
Supply Voltage - Operating 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 019543-LMH6643MM/NOPB
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The LMH6643MM/NOPB Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 12.8 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMH6643MM/NOPB provides the temperature range of -40°C to 85°C , 1.6μA input bias current,135 V/μs slew rate, 1mV input offset voltage and 2.7mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 135 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 1.6μA
Voltage - Input Offset 1mV
Operating Supply Current 2.7mA
Channel Output Current 75mA
Supply Voltage - Operating 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 019543-LMH6643MM/NOPB
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMH6643MM/NOPB
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
LMH6643MM/NOPB Price

LMH6643MM/NOPB Datasheet
LMH6643MM/NOPB Application

LMH6643MM/NOPB Replacement
LMH6643MM/NOPB Pdf

LMH6643MM/NOPB Pinout
LMH6643MM/NOPB Image

LMH6643MM/NOPB Picture
LMH6643MM/NOPB In Stock

LMH6643MM/NOPB Distributor
LMH6643MM/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC GATE NAND 6CH 2-INP 20-SOIC
10
Low Cost, Dual, High Current Output Line Driver with Shutdown | IC OPAMP CFA 2 CIRCUIT 10MSOP
934
IC PWR SWITCH P-CHAN 1:1 6UDFN / Fixed / Adjustable Current-Limiting Power-Distribution Switches
3000
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
87
IC OPAMP GP 22MHZ RRO 8SOIC
1000

Top Sellers