Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

LMV710M5X/NOPB

Part No :
LMV710M5X/NOPB
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 5MHZ RRO SOT23-5
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
75+
$0.6720
$50.400
175+
$0.5850
$102.375
265+
$0.5680
$150.520
365+
$0.5510
$201.115
470+
$0.5350
$251.450
620+
$0.4840
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,084 pieces
MOQ: 75 pcs
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
Application Field Used in Wireless, Consumer Electronics, Automation & Process Control, RF Communications
Supply and Demand Status Limited
Fake Threat In the Open Market 67 pct.
Popularity Medium
Win Source Part Number 002647-LMV710M5X/NOPB
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.7 V to 5.5 V
Channel Output Current 40mA
Operating Supply Current 1.17mA
Voltage - Input Offset 400μV
Current - Input Bias 4pA
Gain Bandwidth Product (GBP) 5MHz
Slew Rate 5 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The LMV710M5X/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The LMV710M5X/NOPB provides the temperature range of -40°C to 85°C , 4pA input bias current,5 V/μs slew rate, 400μV input offset voltage and 1.17mA operating supply current.

Products specifications
ECAD Module
Application Field Used in Wireless, Consumer Electronics, Automation & Process Control, RF Communications
Supply and Demand Status Limited
Fake Threat In the Open Market 67 pct.
Popularity Medium
Win Source Part Number 002647-LMV710M5X/NOPB
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.7 V to 5.5 V
Channel Output Current 40mA
Operating Supply Current 1.17mA
Voltage - Input Offset 400μV
Current - Input Bias 4pA
Gain Bandwidth Product (GBP) 5MHz
Slew Rate 5 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV710M5X/NOPB
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
LMV710M5X/NOPB Price

LMV710M5X/NOPB Datasheet
LMV710M5X/NOPB Application

LMV710M5X/NOPB Replacement
LMV710M5X/NOPB Pdf

LMV710M5X/NOPB Pinout
LMV710M5X/NOPB Image

LMV710M5X/NOPB Picture
LMV710M5X/NOPB In Stock

LMV710M5X/NOPB Distributor
LMV710M5X/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 12VWM 25VC 1005
2000
IC SUPERVISOR WATCHDOG SOT23-5
200
IC COMPARATOR IDENTITY 8B 20SO
3
1.5 Channel Motor Driver·with DC/DC Control
395
Cap Ceramic Single Suppression X1/Y2 150pF 250VAC B 10% (8 X 7mm) Radial Disc 7.5mm 125°C Ammo
730
IC MCU 32BIT 3MB FLASH 416BGA
FILM CHIP CAPACITORS
2063

Top Sellers