Search
Filters

LMV711IDCKRG4

Part No : LMV711IDCKRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 5MHZ RRO SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,413 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 4pA
Voltage - Input Offset 400μV
Operating Supply Current 1.17mA
Channel Output Current 40mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 071646-LMV711IDCKRG4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The LMV711IDCKRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a SC-70-6 package, mounted by SMD (SMT). The LMV711IDCKRG4 provides the temperature range of -40°C to 85°C , 4pA input bias current,5 V/μs slew rate, 400μV input offset voltage and 1.17mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 4pA
Voltage - Input Offset 400μV
Operating Supply Current 1.17mA
Channel Output Current 40mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 071646-LMV711IDCKRG4
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV711IDCKRG4
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
LMV711IDCKRG4 Price

LMV711IDCKRG4 Datasheet
LMV711IDCKRG4 Application

LMV711IDCKRG4 Replacement
LMV711IDCKRG4 Pdf

LMV711IDCKRG4 Pinout
LMV711IDCKRG4 Image

LMV711IDCKRG4 Picture
LMV711IDCKRG4 In Stock

LMV711IDCKRG4 Distributor
LMV711IDCKRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DUAL GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
196
Octal transceiver with direction pin 3-State
14
IC POT DGTL SPI 256POS SOT23-8
381
SMALL SIGNAL SCHOTTKY DIODES
3097
Uni-direction ESD Protection Diode
2100
OPTOISOLATOR 3.75KV TRANS 4-SOP
4011
TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (PIE-MOSV)
203

Top Sellers