Search
Filters

LMV721M7X

IC OPAMP GP 10MHZ RRO SC70-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
The LMV721M7X General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.2 V and up to 5.5 V. It is available in a SC-70-5 package, mounted by SMD (SMT). The LMV721M7X provides the temperature range of -40°C to 85°C , 260nA input bias current,5.25 V/μs slew rate, 80μV input offset voltage and 1.03mA operating supply current.
Quantity
Price
Ext. Price
75+
€0.589
€44.183
185+
€0.465
€86.073
620+
€0.419
€259.668
Availability: 3,000 In Stock
This product has a minimum quantity of 75
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5.25 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 260nA
Voltage - Input Offset 80μV
Operating Supply Current 1.03mA
Channel Output Current 52.6mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092788-LMV721M7X
Family Name LMV721
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
SGM8631XC5/TR; TS1003IJ5TP; AD8541AKSZ-REEL7;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5.25 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 260nA
Voltage - Input Offset 80μV
Operating Supply Current 1.03mA
Channel Output Current 52.6mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092788-LMV721M7X
Family Name LMV721
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
SGM8631XC5/TR; TS1003IJ5TP; AD8541AKSZ-REEL7;  
LMV721M7X Price

LMV721M7X Datasheet
LMV721M7X Application

LMV721M7X Replacement
LMV721M7X Pdf

LMV721M7X Pinout
LMV721M7X Image

LMV721M7X Picture
LMV721M7X In Stock

LMV721M7X Distributor
LMV721M7X Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 15VWM 29VC
103710
Quad-Band GSM/GPRS Module 68-Pin SMD
3000
High Linearity Silicon Germanium Bipolar RF Transistor
1000
DIODE ZENER ARRAY 43V SOT23-3
6000
VARIABLE CAPACITANCE DIODE (CATV TUNING)
6124
ZENER DIODES
63200
MOSFET N-CH TO252-3
16042