Search
Filters

LMV822DGKRG4

IC OPAMP GP 5.5MHZ RRO 8VSSOP
Manufacturer: Texas Instruments
rohs
Availability: 343 In Stock
The LMV822DGKRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMV822DGKRG4 provides the temperature range of -40°C to 85°C , 40nA input bias current,1.9 V/μs slew rate, 1mV input offset voltage and 500μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 500μA
Channel Output Current 45mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 071653-LMV822DGKRG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 500μA
Channel Output Current 45mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 071653-LMV822DGKRG4
LMV822DGKRG4 Price

LMV822DGKRG4 Datasheet
LMV822DGKRG4 Application

LMV822DGKRG4 Replacement
LMV822DGKRG4 Pdf

LMV822DGKRG4 Pinout
LMV822DGKRG4 Image

LMV822DGKRG4 Picture
LMV822DGKRG4 In Stock

LMV822DGKRG4 Distributor
LMV822DGKRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
UProcessor Supervisory
12000
NPN EPITAXIAL PLANAR TYPE (FOR VCO APPLICATION)
68640
SWITCHMODE SERIES NPN SILICON POWER DARLINGTON TRANSOSTPRS
54
PNP/NPN SILICON EPITAXIAL TRANSISTOR
8500
22-bit GTL processor voltage clamp
104121