We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LMV862MMX

Part No : LMV862MMX
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 31MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 184 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 31MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 273μV
Operating Supply Current 4.85mA
Channel Output Current 150mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 071657-LMV862MMX
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The LMV862MMX General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The LMV862MMX provides the temperature range of -40°C to 125°C , 0.1pA input bias current,20 V/μs slew rate, 273μV input offset voltage and 4.85mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 31MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 273μV
Operating Supply Current 4.85mA
Channel Output Current 150mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 071657-LMV862MMX
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV862MMX
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
LMV862MMX Price

LMV862MMX Datasheet
LMV862MMX Application

LMV862MMX Replacement
LMV862MMX Pdf

LMV862MMX Pinout
LMV862MMX Image

LMV862MMX Picture
LMV862MMX In Stock

LMV862MMX Distributor
LMV862MMX Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SRAM 2MBIT 133MHZ 256CABGA
33
ESD PROTECTION DIODE
4600
IC I/O EXPANDER I2C 8B 16TSSOP
13065
500mA High Efficiency Boost Regulator with Adjustable Output, Shutdown and Low Battery Detect
1
IC OPAMP VFB 105MHZ RRO 14TSSOP
263
PROGRAMMABLE KEYBOARD / DISPLAY INTERFACE
3893