Search
Filters

LMV932IDR

IC OPAMP GP 1.5MHZ RRO 8SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
80+
$0.657
$52.560
195+
$0.519
$101.205
645+
$0.467
$301.215
Availability: 2,200 In Stock
This product has a minimum quantity of 80
The LMV932IDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LMV932IDR provides the temperature range of -40°C to 125°C , 15nA input bias current,0.42 V/μs slew rate, 1mV input offset voltage and 116μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 15nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135648-LMV932IDR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 15nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135648-LMV932IDR
LMV932IDR Price

LMV932IDR Datasheet
LMV932IDR Application

LMV932IDR Replacement
LMV932IDR Pdf

LMV932IDR Pinout
LMV932IDR Image

LMV932IDR Picture
LMV932IDR In Stock

LMV932IDR Distributor
LMV932IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 15UH 2.2A 65 MOHM SMD
10580
NPN SWITCHING SILICON TRANSISTOR
551
IGBT 600V 19A 40W TO220FP
32500
Complete 14-Bit CCD/CIS Signal Processor
449
Synchronous Rectified Buck MOSFET Drivers
100
IC REG LDO 2.5V 1A SOT223
898