Search
Filters

LMV981MG/NOPB

IC OPAMP GP 1.5MHZ RRO SC70-6
Manufacturer: Texas Instruments
rohs
Availability: 1,000 In Stock
The LMV981MG/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5 V. It is available in a SC-70-6 package, mounted by SMD (SMT). The LMV981MG/NOPB provides the temperature range of -40°C to 125°C , 14nA input bias current,0.42 V/μs slew rate, 1mV input offset voltage and 116μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019675-LMV981MG/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019675-LMV981MG/NOPB
LMV981MG/NOPB Price

LMV981MG/NOPB Datasheet
LMV981MG/NOPB Application

LMV981MG/NOPB Replacement
LMV981MG/NOPB Pdf

LMV981MG/NOPB Pinout
LMV981MG/NOPB Image

LMV981MG/NOPB Picture
LMV981MG/NOPB In Stock

LMV981MG/NOPB Distributor
LMV981MG/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 150V 2A DO214AC
900
CAP TANT 22UF 10V 10% 1411
2123
DIODE SCHOTTKY 30V 200MA SMINI2
78159
FIXED IND 6.8MH 180MA 9.8 OHM TH
7000
1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
12
IC ADC 12BIT SER 65M 64VQFN
1247