Search
Filters

LMV981MGX/NOPB

IC OPAMP GP 1.5MHZ RRO SC70-6
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,000 In Stock
The LMV981MGX/NOPB General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5 V. It is available in a SC-70-6 package, mounted by SMD (SMT). The LMV981MGX/NOPB provides the temperature range of -40°C to 125°C , 14nA input bias current,0.42 V/μs slew rate, 1mV input offset voltage and 116μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 109819-LMV981MGX/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.42 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 109819-LMV981MGX/NOPB
LMV981MGX/NOPB Price

LMV981MGX/NOPB Datasheet
LMV981MGX/NOPB Application

LMV981MGX/NOPB Replacement
LMV981MGX/NOPB Pdf

LMV981MGX/NOPB Pinout
LMV981MGX/NOPB Image

LMV981MGX/NOPB Picture
LMV981MGX/NOPB In Stock

LMV981MGX/NOPB Distributor
LMV981MGX/NOPB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
2W High Linearity InGaP HBT Amplifier
300
128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT
3915