LMX321AUK+T

Part No :
LMX321AUK+T
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1.3MHZ RRO SOT23-5
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
Unit Price
Ext. Price
95+
$0.5310
$50.445
230+
$0.4420
$101.660
350+
$0.4300
$150.500
480+
$0.4170
$200.160
620+
$0.4040
$250.480
820+
$0.3660
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 77,800 pieces
MOQ: 95 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 18nA
Voltage - Input Offset 1mV
Operating Supply Current 120μA
Channel Output Current 28mA
Supply Voltage - Operating 2.3 V to 7 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 116567-LMX321AUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The LMX321AUK+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.3 V and up to 7 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The LMX321AUK+T provides the temperature range of -40°C to 125°C , 18nA input bias current,1 V/μs slew rate, 1mV input offset voltage and 120μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 18nA
Voltage - Input Offset 1mV
Operating Supply Current 120μA
Channel Output Current 28mA
Supply Voltage - Operating 2.3 V to 7 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 116567-LMX321AUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMX321AUK+T
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
LMX321AUK+T Price

LMX321AUK+T Datasheet
LMX321AUK+T Application

LMX321AUK+T Replacement
LMX321AUK+T Pdf

LMX321AUK+T Pinout
LMX321AUK+T Image

LMX321AUK+T Picture
LMX321AUK+T In Stock

LMX321AUK+T Distributor
LMX321AUK+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DAC 1-CH 12-bit Automotive 8-Pin TSOT-23 T/R
IC OPAMP GP 160KHZ RRO SC88A
269
DDR4-2400T 2Gx72 ECC UDIMM 2Rx8 (16GB) VLP
303
8-megabit (1M x 8/512K x 6) Flash memory
50
1W Differential Input/Output Audio Power Amplifier with Selectable Standby
11620
IC SWITCH 2XSPDT 400 MOHM 10DFN
970

Top Sellers