Search
Filters

LT1179IN

Part No :
LT1179IN
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 85KHZ 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 206715-LT1179IN
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX479EPD;  LT1179CN;  LT1179CN#PBF;  LT1179IN;  
The LT1179IN General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 5 V and up to 30 V. It is available in a 14-PDIP package, mounted by Through Hole. The LT1179IN provides the temperature range of -40°C to 85°C , 3nA input bias current,0.04 V/μs slew rate, 100μV input offset voltage and 17μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 206715-LT1179IN
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX479EPD;  LT1179CN;  LT1179CN#PBF;  LT1179IN;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1179IN
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
LT1179IN Price

LT1179IN Datasheet
LT1179IN Application

LT1179IN Replacement
LT1179IN Pdf

LT1179IN Pinout
LT1179IN Image

LT1179IN Picture
LT1179IN In Stock

LT1179IN Distributor
LT1179IN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG BUCK INV 3.3V 0.1A 8MSOP
241
±80V Fault-Protected Can Transceiver with Autobaud
42
DIODE GEN PURP 1KV 3A DO201AD
120
SENSOR TEMPERATURE SPI 8SOIC
440
IC INVERTER COMP PR DUAL 14-DIP
83
4 Megabit (524,288 x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
8
IC LED DRIVER RGLTR DIM 36DSBGA
446
16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
62

Top Sellers