Search
Filters

LT1468IS8#PBF

IC OPAMP GP 90MHZ 8SO
Manufacturer: Linear Technology
rohs
Availability: 1 In Stock
The LT1468IS8#PBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as ±4.5 V and up to 15 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1468IS8#PBF provides the temperature range of -40°C to 85°C , 10nA input bias current,22 V/μs slew rate, 30μV input offset voltage and 3.9mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Channel Output Current 22mA
Supply Voltage - Operating ±4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 140000-LT1468IS8#PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Channel Output Current 22mA
Supply Voltage - Operating ±4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 140000-LT1468IS8#PBF
LT1468IS8#PBF Price

LT1468IS8#PBF Datasheet
LT1468IS8#PBF Application

LT1468IS8#PBF Replacement
LT1468IS8#PBF Pdf

LT1468IS8#PBF Pinout
LT1468IS8#PBF Image

LT1468IS8#PBF Picture
LT1468IS8#PBF In Stock

LT1468IS8#PBF Distributor
LT1468IS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Quad 2-input NAND gate
274
IC DGTL MEDIA SYS-ON-CHIP 361BGA
100
Power over Ethernet Transformer
100
PCMCIA Card Socket VPP Switching Matrix
1121
DESK UNIT 8.5X24X36.7 LIGHT GRAY
7
BUSS ONE-TIME FUSE
16233
1.4 MHz, Low Power General Purpose, 1.8V Operational Amplifiers
29890
SPI Serial EEPROMs
3
300mA FIXED OUTPUT VOLTAGE LDO REGULATOR
9000
IC MULTIPLEXER 8X1 16QSOP
4029