Search
Filters

LT1495CS8#TRPBF

IC OPAMP GP 2.7KHZ RRO 8SO
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The LT1495CS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.2 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1495CS8#TRPBF provides the temperature range of 0°C to 70°C , 25pA input bias current,0.001 V/μs slew rate, 200μV input offset voltage and 1.4μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.001 V/μs
Gain Bandwidth Product (GBP) 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 121774-LT1495CS8#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.001 V/μs
Gain Bandwidth Product (GBP) 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Channel Output Current 1.5mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 121774-LT1495CS8#TRPBF
LT1495CS8#TRPBF Price

LT1495CS8#TRPBF Datasheet
LT1495CS8#TRPBF Application

LT1495CS8#TRPBF Replacement
LT1495CS8#TRPBF Pdf

LT1495CS8#TRPBF Pinout
LT1495CS8#TRPBF Image

LT1495CS8#TRPBF Picture
LT1495CS8#TRPBF In Stock

LT1495CS8#TRPBF Distributor
LT1495CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCEIVER 8BIT 20SOP
75
150mA, 4uA Quiescent Current Regulator
2350
IC OPAMP GP 10MHZ RRO SOT23-5
970
IC QUAD DIFF PECL RCVR 16-SOIC
564
IC STP-DWN CNTRLR W/OPAMP 28SSOP
173
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts  
3000