Search
Filters

LT1783CS6#TRMPBF

Part No :
LT1783CS6#TRMPBF
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1.3MHZ RRO TSOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 506 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Operating Supply Current 230μA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 18 V, ±1.25 V to 9 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 133279-LT1783CS6#TRMPBF
The LT1783CS6#TRMPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.5 V and up to 18 V. It is available in a TSOT-23-6 package, mounted by SMD (SMT). The LT1783CS6#TRMPBF provides the temperature range of 0°C to 70°C , 40nA input bias current,0.45 V/μs slew rate, 500μV input offset voltage and 230μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Operating Supply Current 230μA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 18 V, ±1.25 V to 9 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 133279-LT1783CS6#TRMPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1783CS6#TRMPBF
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
LT1783CS6#TRMPBF Price

LT1783CS6#TRMPBF Datasheet
LT1783CS6#TRMPBF Application

LT1783CS6#TRMPBF Replacement
LT1783CS6#TRMPBF Pdf

LT1783CS6#TRMPBF Pinout
LT1783CS6#TRMPBF Image

LT1783CS6#TRMPBF Picture
LT1783CS6#TRMPBF In Stock

LT1783CS6#TRMPBF Distributor
LT1783CS6#TRMPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1 Mbit (64Kb x16) UV EPROM and OTP EPROM
17
FIXED IND 4.7UH 160MA 1.8 OHM
56
IC SUPERVISOR MPU 2.93V WD 8SOIC
8356
i960 Microprocessor IC i960 1 Core, 32-Bit 16MHz 84-PLCC
250
IC INVERTER HEX 14TSSOP
10
IC FLASH 1MBIT 104MHZ 8SOP
9657
ADJUSTABLE SHUNT REGULATOR
1099

Top Sellers