Search
Filters

LTC1152IS8#PBF

Part No : LTC1152IS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CHOPPER 700KHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 720 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 2.2mA
Supply Voltage - Operating 2.7 V to 14 V, ±1.35 V to 7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 131252-LTC1152IS8#PBF
The LTC1152IS8#PBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 14 V. It is available in a 8-SO package, mounted by SMD (SMT). The LTC1152IS8#PBF provides the temperature range of -40°C to 85°C , 10pA input bias current,0.5 V/μs slew rate, 1μV input offset voltage and 2.2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 2.2mA
Supply Voltage - Operating 2.7 V to 14 V, ±1.35 V to 7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 131252-LTC1152IS8#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1152IS8#PBF
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
LTC1152IS8#PBF Price

LTC1152IS8#PBF Datasheet
LTC1152IS8#PBF Application

LTC1152IS8#PBF Replacement
LTC1152IS8#PBF Pdf

LTC1152IS8#PBF Pinout
LTC1152IS8#PBF Image

LTC1152IS8#PBF Picture
LTC1152IS8#PBF In Stock

LTC1152IS8#PBF Distributor
LTC1152IS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
758
Single-Port Ethernet MAC Controller with Non-PCI Interface | IC MAC CTRLR 32BIT 128-LQFP
42
IC PLL FREQ SYNTHESIZER 24LFCSP / Direct Modulation/Fast Waveform Generating, 13 GHz, Fractional-N Frequency Synthesizer
70
PHASE CONTROL SCR TO-220 FULLPAK
8

Top Sellers