Search
Filters

LTC2054HVCS5#TRPBF

IC OPAMP CHOPPER 500KHZ TSOT23-5
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 890 In Stock
The LTC2054HVCS5#TRPBF Zero-Drift amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 11 V. It is available in a TSOT-23-5 package, mounted by SMD (SMT). The LTC2054HVCS5#TRPBF provides the temperature range of 0°C to 70°C , 3pA input bias current,0.5 V/μs slew rate, 0.5μV input offset voltage and 175μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 175μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 109670-LTC2054HVCS5#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 175μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 109670-LTC2054HVCS5#TRPBF
LTC2054HVCS5#TRPBF Price

LTC2054HVCS5#TRPBF Datasheet
LTC2054HVCS5#TRPBF Application

LTC2054HVCS5#TRPBF Replacement
LTC2054HVCS5#TRPBF Pdf

LTC2054HVCS5#TRPBF Pinout
LTC2054HVCS5#TRPBF Image

LTC2054HVCS5#TRPBF Picture
LTC2054HVCS5#TRPBF In Stock

LTC2054HVCS5#TRPBF Distributor
LTC2054HVCS5#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRANS 6-SDIP GW
8000
3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION  
319
MOSFET N-CH 40V 3.5A DPAK
3800
NPN Silicon Transistor
33000
1 A very low VF MEGA Schottky barrier rectifiers
202485