Search
Filters

LTC6101ACMS8#TRPBF

Part No : LTC6101ACMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 200KHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,339 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117877-LTC6101ACMS8#TRPBF
The LTC6101ACMS8#TRPBF Current Sense amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4 V and up to 60 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LTC6101ACMS8#TRPBF provides the temperature range of 0°C to 70°C , 100nA input bias current,85μV input offset voltage and 375μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117877-LTC6101ACMS8#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC6101ACMS8#TRPBF
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
LTC6101ACMS8#TRPBF Price

LTC6101ACMS8#TRPBF Datasheet
LTC6101ACMS8#TRPBF Application

LTC6101ACMS8#TRPBF Replacement
LTC6101ACMS8#TRPBF Pdf

LTC6101ACMS8#TRPBF Pinout
LTC6101ACMS8#TRPBF Image

LTC6101ACMS8#TRPBF Picture
LTC6101ACMS8#TRPBF In Stock

LTC6101ACMS8#TRPBF Distributor
LTC6101ACMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC CURR SENSE 1 CIRCUIT TSOT23-6 / Precision High Voltage Current Sense Amplifiers
95
CAP CER 2.2UF 6.3V X7R 0805
320
IC CTRLR LITH BATT CHRGR SOT23-5
335
SURFACE MOUNT ULTRAmini DUAL PAIR OF SERIES CONFIGURED ULTRA-HIGH SPEED SILICON SWITCHING DIODES
1200
TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE
200
DIODE GEN PURP 200V 8A TO263AB
87

Top Sellers