The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC6101CCS5#TRPBF

Part No LTC6101CCS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE TSOT23-5
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
Pricing & Ordering $13.178 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$18.3700
$55.110
7+
$15.0730
$105.511
11+
$14.6020
$160.622
15+
$14.1310
$211.965
19+
$13.6600
$259.540
25+
$12.2470
$306.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,400 pieces
MOQ: 3 pcs
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
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 400μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 136794-LTC6101CCS5#TRPBF
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited

Description

Introducing the LTC6101CCS5#TRPBF High Side Current Sense Amplifier

The LTC6101CCS5#TRPBF is a high-quality, high side current sense amplifier produced by Linear Technology, now part of Analog Devices. This precision amplifier is designed for a wide array of applications requiring accurate current monitoring and is particularly well-suited for situations where the measuring must be done above ground. The LTC6101CCS5#TRPBF offers a unique combination of versatility, performance, and reliability, making it an ideal choice for both simple and complex electronics systems.

Key Features

  • Wide Input Common Mode Range: The device operates over a common mode range of 4V to 100V, catering to a broad spectrum of supply voltages and ensuring compatibility with high voltage systems.
  • High Accuracy: With its precision input offset voltage and very low offset drift, the LTC6101 ensures accurate current measurement over a wide temperature range, making it reliable for critical applications.
  • Low Power Consumption: Its quiescent current is minimal, which is essential for power-sensitive applications.
  • Flexible Supply Voltage: The LTC6101 can be powered from a single supply ranging from 4V to 100V, providing flexibility in system design.
  • Robust Design: The device is designed to tolerate high voltage transients, making it robust in industrial environments where electrical noise is a concern.

Applications

The LTC6101CCS5#TRPBF is highly versatile and can be used in various applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Portable equipment
  • Industrial control systems

Package and Availability

The LTC6101CCS5#TRPBF comes in a compact SOT-23 5-lead package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient assembly for high-volume production.

Conclusion

With its robust design, high accuracy, and wide input common mode range, the LTC6101CCS5#TRPBF from Linear Technology is a top-tier solution for high side current sensing needs. Whether it's for automotive, industrial, or consumer electronics, this current sense amplifier stands out for its performance and durability in demanding environments.