Search
Filters

MAX4080TAUA+T

Part No : MAX4080TAUA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 250KHZ 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.990
$54.450
120+
$0.837
$100.440
185+
$0.812
$150.220
255+
$0.787
$200.685
330+
$0.761
$251.130
440+
$0.685
$301.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 28,123 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 250kHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 75μA
Supply Voltage - Operating 4.5 V to 76 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 021646-MAX4080TAUA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC6101HVCHS5#TRPBF;  MAX4081FASA+;  MAX4081SAUA+T;  MAX4080TAUA+T;  

The MAX4080TAUA+T Current Sense amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 4.5 V and up to 76 V. It is available in a 8-uMAX package, mounted by SMD (SMT). The MAX4080TAUA+T provides the temperature range of -40°C to 125°C , 5μA input bias current,100μV input offset voltage and 75μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 250kHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 75μA
Supply Voltage - Operating 4.5 V to 76 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 021646-MAX4080TAUA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC6101HVCHS5#TRPBF;  MAX4081FASA+;  MAX4081SAUA+T;  MAX4080TAUA+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4080TAUA+T
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
MAX4080TAUA+T Price

MAX4080TAUA+T Datasheet
MAX4080TAUA+T Application

MAX4080TAUA+T Replacement
MAX4080TAUA+T Pdf

MAX4080TAUA+T Pinout
MAX4080TAUA+T Image

MAX4080TAUA+T Picture
MAX4080TAUA+T In Stock

MAX4080TAUA+T Distributor
MAX4080TAUA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SILICON MOS FET POWER AMPLIFIER, 820-851MHz, 6W, FM PORTABLE RADIO
18
IC LIMITING AMP 11.3GBPS 16-QFN
10
DUAL POLE OptoMOS Relay | SSR RELAY SPST-NO 150MA 0-250V
213
Clock Synthesizer with Differential SRC and CPU Outputs
87
XCR3064XL 64 Macrocell CPLD
19
IC REG BUCK BOOST INV ADJ 8SOIC
1013

Top Sellers