Search
Filters

MAX4166ELA+T

Part No :
MAX4166ELA+T
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 5MHZ RRO 8UDFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
16+
$3.109
$49.744
40+
$2.631
$105.240
60+
$2.551
$153.060
85+
$2.472
$210.120
105+
$2.392
$251.160
140+
$2.153
$301.420
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,800 pieces can ship immediately
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Case / Package 8-uDFN (2x2)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.7 V to 6.5 V, ±1.35 V to 3.25 V
Operating Supply Current 1.3mA
Voltage - Input Offset 350μV
Current - Input Bias 50nA
Gain Bandwidth Product (GBP) 5MHz
Slew Rate 2 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Channel Output Current 125mA
Win Source Part Number 021654-MAX4166ELA+T
The MAX4166ELA+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 6.5 V. It is available in a 8-uDFN (2x2) package, mounted by SMD (SMT). The MAX4166ELA+T provides the temperature range of -40°C to 85°C , 50nA input bias current,2 V/μs slew rate, 350μV input offset voltage and 1.3mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Case / Package 8-uDFN (2x2)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.7 V to 6.5 V, ±1.35 V to 3.25 V
Operating Supply Current 1.3mA
Voltage - Input Offset 350μV
Current - Input Bias 50nA
Gain Bandwidth Product (GBP) 5MHz
Slew Rate 2 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Channel Output Current 125mA
Win Source Part Number 021654-MAX4166ELA+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4166ELA+T
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
MAX4166ELA+T Price

MAX4166ELA+T Datasheet
MAX4166ELA+T Application

MAX4166ELA+T Replacement
MAX4166ELA+T Pdf

MAX4166ELA+T Pinout
MAX4166ELA+T Image

MAX4166ELA+T Picture
MAX4166ELA+T In Stock

MAX4166ELA+T Distributor
MAX4166ELA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC BRIDGE DRIVER PAR TSSOP-24
109
IC REG LDO 1.2V 0.15A SC70-5
910
ABOV SEMICONDUCTOR 8-BIT SINGLE-CHIP MICROCONTROLLERS
16
CAP TANT 47UF 6.3V 20% 0805
300
BRD MNT PRESSURE SENSORS
9
IC REG LDO 4.7V 80MA SOT143
1800
IC VREF SHUNT 1.235V 8SOIC
87
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
113

Top Sellers