Search
Filters

MAX4173TESA+T

Part No :
MAX4173TESA+T
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CURR SENSE 1.7MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
€1.926
€48.150
60+
€1.629
€97.764
95+
€1.580
€150.127
130+
€1.531
€199.052
165+
€1.481
€244.381
220+
€1.334
€293.426
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,927 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.7MHz
Current - Input Bias 700μA
Voltage - Input Offset 300μV
Operating Supply Current 420μA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109845-MAX4173TESA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
INA225AIDGKR;  MAX4173FESA-T; MAX4173FESA+T;  
The MAX4173TESA+T Current Sense amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3 V and up to 28 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX4173TESA+T provides the temperature range of -40°C to 85°C , 700μA input bias current,300μV input offset voltage and 420μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.7MHz
Current - Input Bias 700μA
Voltage - Input Offset 300μV
Operating Supply Current 420μA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109845-MAX4173TESA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
INA225AIDGKR;  MAX4173FESA-T; MAX4173FESA+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4173TESA+T
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
MAX4173TESA+T Price

MAX4173TESA+T Datasheet
MAX4173TESA+T Application

MAX4173TESA+T Replacement
MAX4173TESA+T Pdf

MAX4173TESA+T Pinout
MAX4173TESA+T Image

MAX4173TESA+T Picture
MAX4173TESA+T In Stock

MAX4173TESA+T Distributor
MAX4173TESA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 3A SSOT-6
86
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
34
Solid State Relay SPST-NO (1 Form A) 4-SIP
10
IC OPAMP GP 300KHZ RRO 14TSSOP
146
FIXED IND 33UH 160MA 4 OHM SMD
Zener diode
23200
IGBT - Field Stop II
87

Top Sellers