Search
Filters

MAX4194ESA+T

Part No : MAX4194ESA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 250KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
22+
$2.261
$49.742
55+
$1.914
$105.270
85+
$1.856
$157.760
115+
$1.798
$206.770
145+
$1.740
$252.300
195+
$1.566
$305.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 34,747 pieces can ship immediately
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
-3db Bandwidth 250kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Operating Supply Current 93μA
Channel Output Current 4.5mA
Supply Voltage - Operating 2.7 V to 7.5 V, ±1.35 V to 3.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021659-MAX4194ESA+T
Family Name MAX4194
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
AD8231ACPZ-RL;  AD8231ACPZ-R7;   ISL28535FVZ; 

The MAX4194ESA+T Instrumentation amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 7.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX4194ESA+T provides the temperature range of -40°C to 85°C , 6nA input bias current,0.06 V/μs slew rate, 100μV input offset voltage and 93μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
-3db Bandwidth 250kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Operating Supply Current 93μA
Channel Output Current 4.5mA
Supply Voltage - Operating 2.7 V to 7.5 V, ±1.35 V to 3.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021659-MAX4194ESA+T
Family Name MAX4194
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
AD8231ACPZ-RL;  AD8231ACPZ-R7;   ISL28535FVZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4194ESA+T
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
MAX4194ESA+T Price

MAX4194ESA+T Datasheet
MAX4194ESA+T Application

MAX4194ESA+T Replacement
MAX4194ESA+T Pdf

MAX4194ESA+T Pinout
MAX4194ESA+T Image

MAX4194ESA+T Picture
MAX4194ESA+T In Stock

MAX4194ESA+T Distributor
MAX4194ESA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IT(rms)≤0.15A, Non-Zero Cross type DIP 6pin SSR
300
32 Megabit (4 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
136
IC ETH CTRLR SNGL-CHIP 28QFN
9
RELAY REED DPST 500MA 12V / Reed Relay 12VDC 500Ohm 0.5A DPST-NO( (19.5mm 9.52mm 5.5mm)) THT Dry
8
IC BANG-BANG CONTROLLER 8SOIC
IC SYNC 4-BIT UP/DN CNTR 16SO
192

Top Sellers