Search
Filters

MAX4215EUA+T

IC OPAMP BUFFER 230MHZ RRO 8UMAX
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,480 In Stock
Not enough quantity?
The MAX4215EUA+T Buffer amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3.15 V and up to 11 V. It is available in a 8-uMAX package, mounted by SMD (SMT). The MAX4215EUA+T provides the temperature range of -40°C to 85°C , 5.4μA input bias current,600 V/μs slew rate, 4mV input offset voltage and 5.5mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 600 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Channel Output Current 120mA
Supply Voltage - Operating 3.15 V to 11 V, ±1.575 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 121588-MAX4215EUA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 600 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Channel Output Current 120mA
Supply Voltage - Operating 3.15 V to 11 V, ±1.575 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 121588-MAX4215EUA+T
MAX4215EUA+T Price

MAX4215EUA+T Datasheet
MAX4215EUA+T Application

MAX4215EUA+T Replacement
MAX4215EUA+T Pdf

MAX4215EUA+T Pinout
MAX4215EUA+T Image

MAX4215EUA+T Picture
MAX4215EUA+T In Stock

MAX4215EUA+T Distributor
MAX4215EUA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Diagonal 6mm (Type 1/3) Progressive Scan CCD Image Sensor with Square Pixel for Color Cameras
349
OPTOISOLTR 5KV 4CH TRANS 16-SMD
1
IC REG BUCK 12V 5A TO263-7
32873
AVR32 32-Bit Microcontroller
69
EPITAXIAL PLANAR NPN TRANSISTOR (HIGH FREQUENCY, HF VHF BAND AMPLIFIER)
30000
IC BRIDGE SPI/I2C 16-TSSOP
1574
IC REG LDO 2.8V 0.15A SOT23-5
31100
High Efficiency Thermoelectric Cooler Controller
240